U.S. Plastic Corporation Polypropylene Y 65354

Description
Useful for many tasks requiring plastic or rubber tubing, these Y connectors are great for tubing IDs up to 1". Connectors have 500 series barbs. Mini connectors (1/16" & 3/32") have 200 series barbs. Made of natural polypropylene and they meet FDA standards.
Description
Useful for many tasks requiring plastic or rubber tubing, these Y connectors are great for tubing IDs up to 1". Connectors have 500 series barbs. Mini connectors (1/16" & 3/32") have 200 series barbs. Made of natural polypropylene and they meet FDA standards.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Y - 65354 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Y
65354
Polypropylene Y 65354
Useful for many tasks requiring plastic or rubber tubing, these Y connectors are great for tubing IDs up to 1". Connectors have 500 series barbs. Mini connectors (1/16" & 3/32") have 200 series barbs. Made of natural polypropylene and they meet FDA standards.

Useful for many tasks requiring plastic or rubber tubing, these Y connectors are great for tubing IDs up to 1". Connectors have 500 series barbs. Mini connectors (1/16" & 3/32") have 200 series barbs. Made of natural polypropylene and they meet FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65354
Product Name Polypropylene Y
Fitting Type Wye Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Minimatic® Slip-On Fitting - X44-202 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 2349558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Chrome Plated Brass
Temperature -40 to 221 F (-40 to 105 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details