U.S. Plastic Corporation AseptiQuik Connectors 65197

Description
3/8" Hose Barb AseptiQuik High Temperature Coupling Insert is 2.90" long and 2.50" high. Hose barb length is 0.65".
Description
3/8" Hose Barb AseptiQuik High Temperature Coupling Insert is 2.90" long and 2.50" high. Hose barb length is 0.65".

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik Connectors - 65197 - U.S. Plastic Corporation
Lima, OH, USA
AseptiQuik Connectors
65197
AseptiQuik Connectors 65197
3/8" Hose Barb AseptiQuik High Temperature Coupling Insert is 2.90" long and 2.50" high. Hose barb length is 0.65".

3/8" Hose Barb AseptiQuik High Temperature Coupling Insert is 2.90" long and 2.50" high. Hose barb length is 0.65".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65197
Product Name AseptiQuik Connectors
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Minimatic® Slip-On Fitting - T44-4 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2312676 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 12.00 mm (0.4724 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details