U.S. Plastic Corporation NS1 Series Couplings 65373

Description
Tubing Size: 1/8" ID (3.2 mm ID); Dimensions: 0.44" Diameter x 1.04" Long
Description
Tubing Size: 1/8" ID (3.2 mm ID); Dimensions: 0.44" Diameter x 1.04" Long

Suppliers

Company
Product
Description
Supplier Links
NS1 Series Couplings - 65373 - U.S. Plastic Corporation
Lima, OH, USA
NS1 Series Couplings
65373
NS1 Series Couplings 65373
Tubing Size: 1/8" ID (3.2 mm ID); Dimensions: 0.44" Diameter x 1.04" Long

Tubing Size: 1/8" ID (3.2 mm ID); Dimensions: 0.44" Diameter x 1.04" Long

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65373
Product Name NS1 Series Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Brass Barb Fitting - 11924-1 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Pneumatic Quick Connect Couplings - 1878824 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.125 inch (3.17 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details