U.S. Plastic Corporation AseptiQuik Connectors 65193

Description
3/8" Hose Barb AseptiQuik High Temperature Coupling Body is 2.74" long and 2.36" high. Hose barb length is 0.65".
Description
3/8" Hose Barb AseptiQuik High Temperature Coupling Body is 2.74" long and 2.36" high. Hose barb length is 0.65".

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik Connectors - 65193 - U.S. Plastic Corporation
Lima, OH, USA
AseptiQuik Connectors
65193
AseptiQuik Connectors 65193
3/8" Hose Barb AseptiQuik High Temperature Coupling Body is 2.74" long and 2.36" high. Hose barb length is 0.65".

3/8" Hose Barb AseptiQuik High Temperature Coupling Body is 2.74" long and 2.36" high. Hose barb length is 0.65".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65193
Product Name AseptiQuik Connectors
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Minimatic® Slip-On Fitting - UT0-F0F - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1463066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 1.500 inch (38.1 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details