U.S. Plastic Corporation AseptiQuik G Connectors 65450

Description
3/8" Hose Barb Genderless AseptiQuik G High Temperature Coupling Body is 1.62" long and 2.62" high.
Description
3/8" Hose Barb Genderless AseptiQuik G High Temperature Coupling Body is 1.62" long and 2.62" high.

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik G Connectors - 65450 - U.S. Plastic Corporation
Lima, OH, USA
AseptiQuik G Connectors
65450
AseptiQuik G Connectors 65450
3/8" Hose Barb Genderless AseptiQuik G High Temperature Coupling Body is 1.62" long and 2.62" high.

3/8" Hose Barb Genderless AseptiQuik G High Temperature Coupling Body is 1.62" long and 2.62" high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65450
Product Name AseptiQuik G Connectors
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Minimatic® Slip-On Fitting - XT4-202 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1762025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 9.53 mm (0.3750 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details