U.S. Plastic Corporation SMC Series Subminiature Couplings 65239

Description
The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Available in three sizes with either straight thru or shutoff flow. Available in three materials: acetal, polypropylene and ABS. Valve springs are 316 stainless steel and O-rings are Buna-N on the acetal and ABS and EPDM on the polypropylene. Temperature ratings as follows; acetal, -40F to 180F, polypropylene, 32 to 180F, and ABS -40F to 160F. Acetal and ABS fittings are natural white or black and polypropylene fittings are almond. All are rated for vacuum to 100 psi, 6.9 bar. Not UV stabilized. NOTE: Bodies and insert sold separately unless marked as "Coupling Set". Hose barbs fittings are measured by tubing ID. ABS coupling bodies are designed to be disposable.
Description
The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Available in three sizes with either straight thru or shutoff flow. Available in three materials: acetal, polypropylene and ABS. Valve springs are 316 stainless steel and O-rings are Buna-N on the acetal and ABS and EPDM on the polypropylene. Temperature ratings as follows; acetal, -40F to 180F, polypropylene, 32 to 180F, and ABS -40F to 160F. Acetal and ABS fittings are natural white or black and polypropylene fittings are almond. All are rated for vacuum to 100 psi, 6.9 bar. Not UV stabilized. NOTE: Bodies and insert sold separately unless marked as "Coupling Set". Hose barbs fittings are measured by tubing ID. ABS coupling bodies are designed to be disposable.

Suppliers

Company
Product
Description
Supplier Links
SMC Series Subminiature Couplings - 65239 - U.S. Plastic Corporation
Lima, OH, USA
SMC Series Subminiature Couplings
65239
SMC Series Subminiature Couplings 65239
The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Available in three sizes with either straight thru or shutoff flow. Available in three materials: acetal, polypropylene and ABS. Valve springs are 316 stainless steel and O-rings are Buna-N on the acetal and ABS and EPDM on the polypropylene. Temperature ratings as follows; acetal, -40F to 180F, polypropylene, 32 to 180F, and ABS -40F to 160F. Acetal and ABS fittings are natural white or black and polypropylene fittings are almond. All are rated for vacuum to 100 psi, 6.9 bar. Not UV stabilized. NOTE: Bodies and insert sold separately unless marked as "Coupling Set". Hose barbs fittings are measured by tubing ID. ABS coupling bodies are designed to be disposable.

The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Available in three sizes with either straight thru or shutoff flow. Available in three materials: acetal, polypropylene and ABS. Valve springs are 316 stainless steel and O-rings are Buna-N on the acetal and ABS and EPDM on the polypropylene. Temperature ratings as follows; acetal, -40F to 180F, polypropylene, 32 to 180F, and ABS -40F to 160F. Acetal and ABS fittings are natural white or black and polypropylene fittings are almond. All are rated for vacuum to 100 psi, 6.9 bar. Not UV stabilized. NOTE: Bodies and insert sold separately unless marked as "Coupling Set". Hose barbs fittings are measured by tubing ID. ABS coupling bodies are designed to be disposable.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65239
Product Name SMC Series Subminiature Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Brass Barb Fitting - 6CW4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Pneumatic Quick Connect Couplings - 2312751 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.375 inch (9.52 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details