Cole-Parmer Huber Minichiller Recirculating Chiller, air-cooled, 115 VAC GO-12751-01

Description
• Super-compact size fits easily on any benchtop even inside fume hoods! • Three-key operation for fast and easy programming • LED display and indicators show set point or actual temperature, plus pump, cooling and heating status • R290 natural refrigerant is ecofriendly • Stainless steel construction is rugged and durable • A variety of cooling, heating and interface options available to suit any application The Minichiller recirculating chiller is available as an air-cooled or water-cooled unit. Choose air cooled for initial savings or water cooled greater efficiency and lower operating costs. The models with output communicate with PCs and printers via an RS-232 interface. Select a heated model to expand the maximum temperature range to 100 C. Microprocessor-based controls are basic, allowing a single setpoint and a single pump speed. AutoMode function saves the current setpoint in case of power loss. All models come standard with a low fluid level switch. Heated models come with additional safety measures an adjustable overtemperature cutoff and a second low fluid level switch.
Description
• Super-compact size fits easily on any benchtop even inside fume hoods! • Three-key operation for fast and easy programming • LED display and indicators show set point or actual temperature, plus pump, cooling and heating status • R290 natural refrigerant is ecofriendly • Stainless steel construction is rugged and durable • A variety of cooling, heating and interface options available to suit any application The Minichiller recirculating chiller is available as an air-cooled or water-cooled unit. Choose air cooled for initial savings or water cooled greater efficiency and lower operating costs. The models with output communicate with PCs and printers via an RS-232 interface. Select a heated model to expand the maximum temperature range to 100 C. Microprocessor-based controls are basic, allowing a single setpoint and a single pump speed. AutoMode function saves the current setpoint in case of power loss. All models come standard with a low fluid level switch. Heated models come with additional safety measures an adjustable overtemperature cutoff and a second low fluid level switch.

Suppliers

Company
Product
Description
Supplier Links
Huber Minichiller Recirculating Chiller, air-cooled, 115 VAC - GO-12751-01 - Cole-Parmer
Vernon Hills, IL, United States
Huber Minichiller Recirculating Chiller, air-cooled, 115 VAC
GO-12751-01
Huber Minichiller Recirculating Chiller, air-cooled, 115 VAC GO-12751-01
• Super-compact size fits easily on any benchtop even inside fume hoods! • Three-key operation for fast and easy programming • LED display and indicators show set point or actual temperature, plus pump, cooling and heating status • R290 natural refrigerant is ecofriendly • Stainless steel construction is rugged and durable • A variety of cooling, heating and interface options available to suit any application The Minichiller recirculating chiller is available as an air-cooled or water-cooled unit. Choose air cooled for initial savings or water cooled greater efficiency and lower operating costs. The models with output communicate with PCs and printers via an RS-232 interface. Select a heated model to expand the maximum temperature range to 100 C. Microprocessor-based controls are basic, allowing a single setpoint and a single pump speed. AutoMode function saves the current setpoint in case of power loss. All models come standard with a low fluid level switch. Heated models come with additional safety measures an adjustable overtemperature cutoff and a second low fluid level switch.

• Super-compact size fits easily on any benchtop<emdash>even inside fume hoods!
• Three-key operation for fast and easy programming
• LED display and indicators show set point or actual temperature, plus pump, cooling and heating status
• R290 natural refrigerant is ecofriendly
• Stainless steel construction is rugged and durable
• A variety of cooling, heating and interface options available to suit any application
The Minichiller recirculating chiller is available as an air-cooled or water-cooled unit. Choose air cooled for initial savings or water cooled greater efficiency and lower operating costs. The models with output communicate with PCs and printers via an RS-232 interface. Select a heated model to expand the maximum temperature range to 100<deg>C.
Microprocessor-based controls are basic, allowing a single setpoint and a single pump speed. AutoMode function saves the current setpoint in case of power loss. All models come standard with a low fluid level switch. Heated models come with additional safety measures<emdash>an adjustable overtemperature cutoff and a second low fluid level switch.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Water Baths
Product Number GO-12751-01
Product Name Huber Minichiller Recirculating Chiller, air-cooled, 115 VAC
Configuration Controlled Bath
Unlock Full Specs
to access all available technical data

Similar Products

SAHARA Acrylic S12T Heated Bath Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details
Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Constant Temperature Bath - CT-2000 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details