Cole-Parmer 52376770 - Wika S-20 SS IP65 Pressure Transmitter, 0-3000 psis, 1/4" NPT GO-68083-50

Description
• An exceptional choice for many demanding process applications • 4 to 20 mA output • Accuracy of 0.5% full-scale Designed for use in demanding environments, the WIKA S-20 transmitters feature high accuracy and a rugged design. These units are very reliable in harsh environments, including extreme shock, high vibration, and aggressive media, as well as general industrial applications. Versatile 4-pin DIN electrical connections provide easy wiring. Models with a 1/2" NPT(M) process connection have a standard DIN connection; models with a 1/4" NPT(M) process connection have a mini-DIN electrical connection.
Description
• An exceptional choice for many demanding process applications • 4 to 20 mA output • Accuracy of 0.5% full-scale Designed for use in demanding environments, the WIKA S-20 transmitters feature high accuracy and a rugged design. These units are very reliable in harsh environments, including extreme shock, high vibration, and aggressive media, as well as general industrial applications. Versatile 4-pin DIN electrical connections provide easy wiring. Models with a 1/2" NPT(M) process connection have a standard DIN connection; models with a 1/4" NPT(M) process connection have a mini-DIN electrical connection.

Suppliers

Company
Product
Description
Supplier Links
52376770 - Wika S-20 SS IP65 Pressure Transmitter, 0-3000 psis, 1/4
Vernon Hills, IL, United States
52376770 - Wika S-20 SS IP65 Pressure Transmitter, 0-3000 psis, 1/4" NPT
GO-68083-50
52376770 - Wika S-20 SS IP65 Pressure Transmitter, 0-3000 psis, 1/4" NPT GO-68083-50
• An exceptional choice for many demanding process applications • 4 to 20 mA output • Accuracy of 0.5% full-scale Designed for use in demanding environments, the WIKA S-20 transmitters feature high accuracy and a rugged design. These units are very reliable in harsh environments, including extreme shock, high vibration, and aggressive media, as well as general industrial applications. Versatile 4-pin DIN electrical connections provide easy wiring. Models with a 1/2" NPT(M) process connection have a standard DIN connection; models with a 1/4" NPT(M) process connection have a mini-DIN electrical connection.

• An exceptional choice for many demanding process applications
• 4 to 20 mA output
• Accuracy of <tol>0.5% full-scale
Designed for use in demanding environments, the WIKA S-20 transmitters feature high accuracy and a rugged design. These units are very reliable in harsh environments, including extreme shock, high vibration, and aggressive media, as well as general industrial applications. Versatile 4-pin DIN electrical connections provide easy wiring. Models with a 1/2" NPT(M) process connection have a standard DIN connection; models with a 1/4" NPT(M) process connection have a mini-DIN electrical connection.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Pressure Transmitters
Product Number GO-68083-50
Product Name 52376770 - Wika S-20 SS IP65 Pressure Transmitter, 0-3000 psis, 1/4" NPT
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTE-V1R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure transmitters - 86 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 1.45 to 725 psi (1.02 to 510 m H2O)
Accuracy 1 ±% FS
View Details