Cole-Parmer A2-Z-A-M02-15-F2-VAC&30#-G - Heavy- Duty Industrial Pressure Transmitter, 30" Hg to 30 psi; 1 to 5 VDC GO-68334-32

Description
• A durable instrument for demanding applications • Accuracy is 0.1% best fit straight line • 304 stainless steel case • Range of vacuum to 10,000 psi This transmitter incorporates circuitry that allows for very precise digital temperature compensation and calibration. Thermal errors are minimized by signal conditioning during manufacturing. By inducing sensor to recognize and compensate for thermal inaccuracies, the transmitter has very small temperature effect or thermal coefficients. Thermal error is only 1% over operating temperature range. Typical applications include oil and gas production and control, test stands, compressor control, field equipment, hydraulic systems, and natural gas compression and transfer control. Designed for heavy-duty industrial applications, transmitters have zero and span access within casing and choice of two outputs. Sensor material is 17-4PH with stability of 0.5% full scale/year. Sen
Description
• A durable instrument for demanding applications • Accuracy is 0.1% best fit straight line • 304 stainless steel case • Range of vacuum to 10,000 psi This transmitter incorporates circuitry that allows for very precise digital temperature compensation and calibration. Thermal errors are minimized by signal conditioning during manufacturing. By inducing sensor to recognize and compensate for thermal inaccuracies, the transmitter has very small temperature effect or thermal coefficients. Thermal error is only 1% over operating temperature range. Typical applications include oil and gas production and control, test stands, compressor control, field equipment, hydraulic systems, and natural gas compression and transfer control. Designed for heavy-duty industrial applications, transmitters have zero and span access within casing and choice of two outputs. Sensor material is 17-4PH with stability of 0.5% full scale/year. Sen

Suppliers

Company
Product
Description
Supplier Links
A2-Z-A-M02-15-F2-VAC&30#-G - Heavy- Duty Industrial Pressure Transmitter, 30
Vernon Hills, IL, United States
A2-Z-A-M02-15-F2-VAC&30#-G - Heavy- Duty Industrial Pressure Transmitter, 30" Hg to 30 psi; 1 to 5 VDC
GO-68334-32
A2-Z-A-M02-15-F2-VAC&30#-G - Heavy- Duty Industrial Pressure Transmitter, 30" Hg to 30 psi; 1 to 5 VDC GO-68334-32
• A durable instrument for demanding applications • Accuracy is 0.1% best fit straight line • 304 stainless steel case • Range of vacuum to 10,000 psi This transmitter incorporates circuitry that allows for very precise digital temperature compensation and calibration. Thermal errors are minimized by signal conditioning during manufacturing. By inducing sensor to recognize and compensate for thermal inaccuracies, the transmitter has very small temperature effect or thermal coefficients. Thermal error is only 1% over operating temperature range. Typical applications include oil and gas production and control, test stands, compressor control, field equipment, hydraulic systems, and natural gas compression and transfer control. Designed for heavy-duty industrial applications, transmitters have zero and span access within casing and choice of two outputs. Sensor material is 17-4PH with stability of 0.5% full scale/year. Sen

• A durable instrument for demanding applications
• Accuracy is 0.1% best fit straight line
• 304 stainless steel case
• Range of vacuum to 10,000 psi
This transmitter incorporates circuitry that allows for very precise digital temperature compensation and calibration. Thermal errors are minimized by signal conditioning during manufacturing. By inducing sensor to recognize and compensate for thermal inaccuracies, the transmitter has very small temperature effect or thermal coefficients. Thermal error is only 1% over operating temperature range. <p> Typical applications include oil and gas production and control, test stands, compressor control, field equipment, hydraulic systems, and natural gas compression and transfer control. Designed for heavy-duty industrial applications, transmitters have zero and span access within casing and choice of two outputs. Sensor material is 17-4PH with stability of 0.5% full scale/year. Sen

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Pressure Transmitters
Product Number GO-68334-32
Product Name A2-Z-A-M02-15-F2-VAC&30#-G - Heavy- Duty Industrial Pressure Transmitter, 30" Hg to 30 psi; 1 to 5 VDC
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA100 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-V1R-PC10-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers