Cole-Parmer Datasheets for Gas Flow Meters

Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more

Page: 1 2 3
Product Name Notes
• Designed for applications where high accuracy and very low pressure drop are essential • Measure 30 standard gases • 200:1 turndown ratio • Full-scale pressure drops as low as...
• Durable valve allows for easy control of your media • Yellow colored backing enhances readability and minimizes eye fatigue These variable-area flowmeters are offered with direct reading scales for...
• Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box...
Differential Pressure Flowmeter
Flow Switch
Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and...
Mass flow controllers
Mass Flowmeter
Mini Low-Flow Switches are configured to open the SPST contact when flow goes beyond the set point or stops. Typical applications include gas/liquid sampling; chemical injection; pollution control monitoring; atmospheric...
Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring;
Turbine Flowmeter
Variable Area, Direct Reading Flowmeter
Vortex Flowmeter

<< Prev