TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2040001100-000

Description
Win Source Part Number: 1363179-T2040001100- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CMM Package: Bulk Product Status: Active Base Product Number: T204 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 8 AWG Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363179-T2040001100- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CMM Package: Bulk Product Status: Active Base Product Number: T204 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 8 AWG Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2040001100-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2040001100-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2040001100-000
Win Source Part Number: 1363179-T2040001100- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CMM Package: Bulk Product Status: Active Base Product Number: T204 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 8 AWG Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)

Win Source Part Number: 1363179-T2040001100-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: CMM
Package: Bulk
Product Status: Active
Base Product Number: T204
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 8 AWG
Contact Finish: Silver
Contact Finish Thickness: 78.7µin (2.00µm)

Buy Now Datasheet
Heavy Duty Contacts, Pin, 40A, Crimp Rohs Compliant Te Connectivity - 66AJ8642 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contacts, Pin, 40A, Crimp Rohs Compliant Te Connectivity
66AJ8642
Heavy Duty Contacts, Pin, 40A, Crimp Rohs Compliant Te Connectivity 66AJ8642
HEAVY DUTY CONTACTS, PIN, 40A, CRIMP ROHS COMPLIANT: YES

HEAVY DUTY CONTACTS, PIN, 40A, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2040001100-000 66AJ8642
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Heavy Duty Contacts, Pin, 40A, Crimp Rohs Compliant Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details