TE Connectivity Connectors, Interconnects Circular Connectors Circular Connector Contacts M39029/75-416

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts Series: Military, MIL-C-39029 Package: Bulk Product Status: Active Type: Coaxial Contact Type: Coax Socket, Pin Center Contact Termination: Crimp Contact Material: Copper Alloy
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts Series: Military, MIL-C-39029 Package: Bulk Product Status: Active Type: Coaxial Contact Type: Coax Socket, Pin Center Contact Termination: Crimp Contact Material: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Circular Connectors Circular Connector Contacts - M39029/75-416 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Circular Connector Contacts
M39029/75-416
Connectors, Interconnects Circular Connectors Circular Connector Contacts M39029/75-416
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts Series: Military, MIL-C-39029 Package: Bulk Product Status: Active Type: Coaxial Contact Type: Coax Socket, Pin Center Contact Termination: Crimp Contact Material: Copper Alloy

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Deutsch Connectors
Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts
Series: Military, MIL-C-39029
Package: Bulk
Product Status: Active
Type: Coaxial
Contact Type: Coax Socket, Pin Center
Contact Termination: Crimp
Contact Material: Copper Alloy

Buy Now Datasheet
Circular Contact, Coax, Socket, Crimp; Product Range Deutsch Te Connectivity - 66AH8892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Coax, Socket, Crimp; Product Range Deutsch Te Connectivity
66AH8892
Circular Contact, Coax, Socket, Crimp; Product Range Deutsch Te Connectivity 66AH8892
CIRCULAR CONTACT, COAX, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, COAX, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number M39029/75-416 66AH8892
Product Name Connectors, Interconnects Circular Connectors Circular Connector Contacts Circular Contact, Coax, Socket, Crimp; Product Range Deutsch Te Connectivity
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details