TE Connectivity
Automotive Terminals
SRK-SC-080-25-601
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : Hexagonal Crimping Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 25
Industry Standards Compatible With Agency/Standards Products : NFC 20.130
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Pack Packaging Quantity : 300
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : Hexagonal Crimping Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 25
Industry Standards Compatible With Agency/Standards Products : NFC 20.130
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Pack Packaging Quantity : 300
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : Hexagonal Crimping Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 25
Industry Standards Compatible With Agency/Standards Products : NFC 20.130
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Pack Packaging Quantity : 300
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Solid
- Contact Size : 8mm
- Crimp Type : Hexagonal Crimping
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 8 MM [.315 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 100
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 25
- Wire Size (AWG) : 4
- Wire Size Search (AWG) : 4
- Wire Size Search (MMSQ) : 25
Industry Standards
- Compatible With Agency/Standards Products : NFC 20.130
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 100+ A (Very High Power)
Packaging Features
- Packaging Method : Pack
- Packaging Quantity : 300
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
SRK-SC-080-25-601 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details