HEAVY DUTY CONTACT, SKT, CRIMP, 2/0AWG; Product Range:HCM250 Series; Contact Gender:Socket; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 65AC6741 |
| Product Name | Heavy Duty Contact, Skt, Crimp, 2/0Awg; Product Range Te Connectivity |
| Type | Contact |