TE Connectivity Circular Contact Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity M39029/56-348

Description
CIRCULAR CONTACT SOCKET, 28-22AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:Circular Connectors; Contact Size:22 RoHS Compliant: Yes
Description
CIRCULAR CONTACT SOCKET, 28-22AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:Circular Connectors; Contact Size:22 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9118 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
61R9118
Circular Contact Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity 61R9118
CIRCULAR CONTACT SOCKET, 28-22AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:Circular Connectors; Contact Size:22 RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 28-22AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:Circular Connectors; Contact Size:22 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9118
Product Name Circular Contact Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details