TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2030002015-000

Description
Win Source Part Number: 1364139-T2030002015- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CEF Package: Bag Product Status: Active Base Product Number: T203 HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Silver
Request a Quote Datasheet
Description
Win Source Part Number: 1364139-T2030002015- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CEF Package: Bag Product Status: Active Base Product Number: T203 HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2030002015-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2030002015-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2030002015-000
Win Source Part Number: 1364139-T2030002015- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CEF Package: Bag Product Status: Active Base Product Number: T203 HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Silver

Win Source Part Number: 1364139-T2030002015-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CEF
Package: Bag
Product Status: Active
Base Product Number: T203
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16 AWG
Contact Finish: Silver

Buy Now Datasheet
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity - 72AC6792 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity
72AC6792
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity 72AC6792
HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; PRODUCT RANGE:HEE SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:16A; CONTACT MATERIAL:BRASS; CONTACT PLATING:SILVER PLATED CONTACTS; ROHS COMPLIANT: YES

HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; PRODUCT RANGE:HEE SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:16A; CONTACT MATERIAL:BRASS; CONTACT PLATING:SILVER PLATED CONTACTS; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2030002015-000 72AC6792
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Tungsten Filaments - 0482037 - 0482037 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers