TE Connectivity Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity M39029/30-217

Description
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-DTL-5015 RR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-DTL-5015 RR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
61R9098
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity 61R9098
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-DTL-5015 RR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-DTL-5015 RR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9098
Product Name Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2203265-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
D Cell Contact - BK-876 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details