TE Connectivity Contacts - Multi Purpose D-602-0146

Description
D-602-0146
Request a Quote Datasheet
Description
D-602-0146
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A136914-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A136914-ND
Contacts - Multi Purpose A136914-ND
D-602-0146

D-602-0146

Buy Now Datasheet
Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity - 43M2123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity
43M2123
Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity 43M2123
CIRCULAR CONTACT, PIN, SOLDER, 22AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, PIN, SOLDER, 22AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A136914-ND 43M2123
Product Name Contacts - Multi Purpose Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity
Shape / Form Socket or Receptacle Pin; Pin
Unlock Full Specs
to access all available technical data