TE Connectivity For Use With Amp Te Connectivity G-08-S1.

Description
For Use With:AMPLIMITE Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold over Copper Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
For Use With:AMPLIMITE Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold over Copper Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
For Use With Amp Te Connectivity - 31AC3319 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Amp Te Connectivity
31AC3319
For Use With Amp Te Connectivity 31AC3319
For Use With:AMPLIMITE Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold over Copper Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

For Use With:AMPLIMITE Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold over Copper Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AC3319
Product Name For Use With Amp Te Connectivity
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-1422 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details