CONTACT, PIN, SIZE 8, SOLDER; Product Range:SolderTacts 999 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 Series I, II, III & IV Circular Connectors RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 24C8144 |
| Product Name | Contact, Pin, Size 8, Solder; Product Range Raychem Te Connectivity |
| Type | Contact |