TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2030002002-000

Description
Win Source Part Number: 1363432-T2030002002- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CEF Package: Bulk Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363432-T2030002002- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CEF Package: Bulk Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2030002002-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2030002002-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2030002002-000
Win Source Part Number: 1363432-T2030002002- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CEF Package: Bulk Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)

Win Source Part Number: 1363432-T2030002002-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: CEF
Package: Bulk
Product Status: Active
Base Product Number: T203
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Silver
Contact Finish Thickness: 78.7µin (2.00µm)

Buy Now Datasheet
Heavy Duty Contacts, Socket, 16A, Crimp Rohs Compliant Te Connectivity - 66AJ8624 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contacts, Socket, 16A, Crimp Rohs Compliant Te Connectivity
66AJ8624
Heavy Duty Contacts, Socket, 16A, Crimp Rohs Compliant Te Connectivity 66AJ8624
HEAVY DUTY CONTACTS, SOCKET, 16A, CRIMP ROHS COMPLIANT: YES

HEAVY DUTY CONTACTS, SOCKET, 16A, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2030002002-000 66AJ8624
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Heavy Duty Contacts, Socket, 16A, Crimp Rohs Compliant Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-241-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details