TE Connectivity Circular Contact, Socket, Solder, 24Awg; Product Range Raychem Te Connectivity D-602-0127

Description
CIRCULAR CONTACT, SOCKET, SOLDER, 24AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Wire Size AWG Min:30AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, SOCKET, SOLDER, 24AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Wire Size AWG Min:30AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Solder, 24Awg; Product Range Raychem Te Connectivity - 20M3898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Solder, 24Awg; Product Range Raychem Te Connectivity
20M3898
Circular Contact, Socket, Solder, 24Awg; Product Range Raychem Te Connectivity 20M3898
CIRCULAR CONTACT, SOCKET, SOLDER, 24AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Wire Size AWG Min:30AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, SOCKET, SOLDER, 24AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Wire Size AWG Min:30AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 20M3898
Product Name Circular Contact, Socket, Solder, 24Awg; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details