TE Connectivity Circular Contact, Pin, Solder, 26Awg; Product Range Raychem Te Connectivity D-602-44

Description
CIRCULAR CONTACT, PIN, SOLDER, 26AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Wire Size AWG Min:32AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, PIN, SOLDER, 26AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Wire Size AWG Min:32AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Solder, 26Awg; Product Range Raychem Te Connectivity - 23K8144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder, 26Awg; Product Range Raychem Te Connectivity
23K8144
Circular Contact, Pin, Solder, 26Awg; Product Range Raychem Te Connectivity 23K8144
CIRCULAR CONTACT, PIN, SOLDER, 26AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Wire Size AWG Min:32AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT, PIN, SOLDER, 26AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Wire Size AWG Min:32AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23K8144
Product Name Circular Contact, Pin, Solder, 26Awg; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1-1447360-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Shield Finger, Pre-Loaded
Material Cu
Length 0.1380 inch (3.51 mm)
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details