TE Connectivity Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity D-602-55

Description
CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity - 23K8475 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity
23K8475
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity 23K8475
CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No

CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23K8475
Product Name Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355877-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details