TE Connectivity Heavy Duty Contact, Pin, Crimp, 1/0Awg; Product Range Te Connectivity T2192501050-000

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 1/0AWG; Product Range:HCM250 Series; Contact Gender:Pin; Wire Size AWG Max:0AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 1/0AWG; Product Range:HCM250 Series; Contact Gender:Pin; Wire Size AWG Max:0AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 1/0Awg; Product Range Te Connectivity - 65AC6737 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 1/0Awg; Product Range Te Connectivity
65AC6737
Heavy Duty Contact, Pin, Crimp, 1/0Awg; Product Range Te Connectivity 65AC6737
HEAVY DUTY CONTACT, PIN, CRIMP, 1/0AWG; Product Range:HCM250 Series; Contact Gender:Pin; Wire Size AWG Max:0AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 1/0AWG; Product Range:HCM250 Series; Contact Gender:Pin; Wire Size AWG Max:0AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 65AC6737
Product Name Heavy Duty Contact, Pin, Crimp, 1/0Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder - BMLC-KJ005 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details