TE Connectivity Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity M39029/32-260

Description
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9108 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
61R9108
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity 61R9108
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9108
Product Name Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details