Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:MIL-DTL-38999 Series III Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 96T4806 |
| Product Name | Product Range Deutsch Te Connectivity |
| Shape / Form | Pin; Pin |