TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2050001010-000

Description
Win Source Part Number: 1364342-T2050001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CNM Package: Bulk Product Status: Active Base Product Number: T205 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 10mm² Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364342-T2050001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CNM Package: Bulk Product Status: Active Base Product Number: T205 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 10mm² Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2050001010-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2050001010-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2050001010-000
Win Source Part Number: 1364342-T2050001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CNM Package: Bulk Product Status: Active Base Product Number: T205 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 10mm² Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)

Win Source Part Number: 1364342-T2050001010-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: CNM
Package: Bulk
Product Status: Active
Base Product Number: T205
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 10mm²
Contact Finish: Silver
Contact Finish Thickness: 78.7µin (2.00µm)

Buy Now Datasheet
Heavy Duty Contacts, Pin, 100A, Crimp Rohs Compliant Te Connectivity - 66AJ8652 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contacts, Pin, 100A, Crimp Rohs Compliant Te Connectivity
66AJ8652
Heavy Duty Contacts, Pin, 100A, Crimp Rohs Compliant Te Connectivity 66AJ8652
HEAVY DUTY CONTACTS, PIN, 100A, CRIMP ROHS COMPLIANT: YES

HEAVY DUTY CONTACTS, PIN, 100A, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2050001010-000 66AJ8652
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Heavy Duty Contacts, Pin, 100A, Crimp Rohs Compliant Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Tungsten Filaments - 0482029 - 0482029 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers