TE Connectivity Circular Contact, Skt, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity M39029/106-617

Description
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts; Contact Size:12 RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts; Contact Size:12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity - 66W4856 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity
66W4856
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity 66W4856
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts; Contact Size:12 RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts; Contact Size:12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66W4856
Product Name Circular Contact, Skt, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 1-1447360-1 - Acme Chip Technology Co., Limited
Specs
Shape / Form Shield Finger, Pre-Loaded
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details