TE Connectivity Circular Connector Contact, Pin, 20 Awg, 16 Awg, Crimp, Gold Plated Contacts, Mil-Dtl-38999 Series Rohs Compliant Deutsch Te Connectivity M39029/58-364

Description
Circular Connector Contact, Pin, 20 AWG, 16 AWG, Crimp, Gold Plated Contacts, MIL-DTL-38999 Series RoHS Compliant: Yes
Description
Circular Connector Contact, Pin, 20 AWG, 16 AWG, Crimp, Gold Plated Contacts, MIL-DTL-38999 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, Pin, 20 Awg, 16 Awg, Crimp, Gold Plated Contacts, Mil-Dtl-38999 Series Rohs Compliant Deutsch Te Connectivity - 34X0727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Pin, 20 Awg, 16 Awg, Crimp, Gold Plated Contacts, Mil-Dtl-38999 Series Rohs Compliant Deutsch Te Connectivity
34X0727
Circular Connector Contact, Pin, 20 Awg, 16 Awg, Crimp, Gold Plated Contacts, Mil-Dtl-38999 Series Rohs Compliant Deutsch Te Connectivity 34X0727
Circular Connector Contact, Pin, 20 AWG, 16 AWG, Crimp, Gold Plated Contacts, MIL-DTL-38999 Series RoHS Compliant: Yes

Circular Connector Contact, Pin, 20 AWG, 16 AWG, Crimp, Gold Plated Contacts, MIL-DTL-38999 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 34X0727
Product Name Circular Connector Contact, Pin, 20 Awg, 16 Awg, Crimp, Gold Plated Contacts, Mil-Dtl-38999 Series Rohs Compliant Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details