TE Connectivity Circular Contact, Socket, Solder, 19Awg; Product Range Raychem Te Connectivity D-610-10

Description
CIRCULAR CONTACT, SOCKET, SOLDER, 19AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:19AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, SOCKET, SOLDER, 19AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:19AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Solder, 19Awg; Product Range Raychem Te Connectivity - 54K2970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Solder, 19Awg; Product Range Raychem Te Connectivity
54K2970
Circular Contact, Socket, Solder, 19Awg; Product Range Raychem Te Connectivity 54K2970
CIRCULAR CONTACT, SOCKET, SOLDER, 19AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:19AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, SOCKET, SOLDER, 19AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:19AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 54K2970
Product Name Circular Contact, Socket, Solder, 19Awg; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details