TE Connectivity Circular Contact, Pin, 8Awg, Crimp; Product Range Amp Te Connectivity CIRB8KPKF80

Description
CIRCULAR CONTACT, PIN, 8AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 8AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 8Awg, Crimp; Product Range Amp Te Connectivity - 99Y7054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 8Awg, Crimp; Product Range Amp Te Connectivity
99Y7054
Circular Contact, Pin, 8Awg, Crimp; Product Range Amp Te Connectivity 99Y7054
CIRCULAR CONTACT, PIN, 8AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 8AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99Y7054
Product Name Circular Contact, Pin, 8Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241414-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive double-sided coating - BMLC-KJ012 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details