CIRCULAR CONTACT, PIN, CRIMP, SIZE 16; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MIL-C-39029/76 Type Connector; Contact Plating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 71AJ8489 |
| Product Name | Circular Contact, Pin, Crimp, Size 16; Product Range Deutsch Te Connectivity |
| Type | Contact |