TE Connectivity
Automotive Terminals
DARS24298-000A3
Description
Contact Features Contact Fabrication : Solid Contact Size : 3.5mm Crimp Type : Indent Crimp Mating Pin Diameter : 3.5 MM [.138 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 5 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15
Industry Standards Compatible With Agency/Standards Products : DIN
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 3.5mm Crimp Type : Indent Crimp Mating Pin Diameter : 3.5 MM [.138 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 5 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15
Industry Standards Compatible With Agency/Standards Products : DIN
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 3.5mm Crimp Type : Indent Crimp Mating Pin Diameter : 3.5 MM [.138 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 5 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15
Industry Standards Compatible With Agency/Standards Products : DIN
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : 3.5mm
- Crimp Type : Indent Crimp
- Mating Pin Diameter : 3.5 MM [.138 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 5
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 1.5
- Wire Size (AWG) : 15
Industry Standards
- Compatible With Agency/Standards Products : DIN
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
DARS24298-000A3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data