TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2020002015-000

Description
Win Source Part Number: 1364104-T2020002015- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Silver
Request a Quote Datasheet
Description
Win Source Part Number: 1364104-T2020002015- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2020002015-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2020002015-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2020002015-000
Win Source Part Number: 1364104-T2020002015- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Silver

Win Source Part Number: 1364104-T2020002015-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CDF
Package: Bag
Product Status: Active
Base Product Number: T202
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16 AWG
Contact Finish: Silver

Buy Now Datasheet
Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity - 68AH8504 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity
68AH8504
Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity 68AH8504
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:HDC HDD Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 16AWG; Product Range:HDC HDD Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity - 72AC6774 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity
72AC6774
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity 72AC6774
HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number T2020002015-000 68AH8504 72AC6774
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7455 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details