TE Connectivity Heavy Duty Contact, Socket, Crimp; Product Range Te Connectivity T2193502120-000

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:HCM350 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:350A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:HCM350 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:350A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp; Product Range Te Connectivity - 65AC6753 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp; Product Range Te Connectivity
65AC6753
Heavy Duty Contact, Socket, Crimp; Product Range Te Connectivity 65AC6753
HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:HCM350 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:350A; Contact Material:Copper RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:HCM350 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:350A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 65AC6753
Product Name Heavy Duty Contact, Socket, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details