TE Connectivity Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity M39029/32-248

Description
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
61R9106
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity 61R9106
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9106
Product Name Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details