TE Connectivity Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity M39029/57-358

Description
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Size:16 RoHS Compliant: Yes
Description
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Size:16 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
61R9124
Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity 61R9124
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Size:16 RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Size:16 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9124
Product Name Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482027 - 0482027 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers