TE Connectivity Heavy Duty Contact, Pin, Crimp, 2/0Awg; Product Range Te Connectivity T2192501070-000

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 2/0AWG; Product Range:HCM250 Series; Contact Gender:Pin; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 2/0AWG; Product Range:HCM250 Series; Contact Gender:Pin; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 2/0Awg; Product Range Te Connectivity - 65AC6738 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 2/0Awg; Product Range Te Connectivity
65AC6738
Heavy Duty Contact, Pin, Crimp, 2/0Awg; Product Range Te Connectivity 65AC6738
HEAVY DUTY CONTACT, PIN, CRIMP, 2/0AWG; Product Range:HCM250 Series; Contact Gender:Pin; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 2/0AWG; Product Range:HCM250 Series; Contact Gender:Pin; Wire Size AWG Max:00AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 65AC6738
Product Name Heavy Duty Contact, Pin, Crimp, 2/0Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141857-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details