TE Connectivity Circular Contact, Socket, Solder, 28Awg; Product Range Raychem Te Connectivity D-602-0173

Description
CIRCULAR CONTACT, SOCKET, SOLDER, 28AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, SOCKET, SOLDER, 28AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Solder, 28Awg; Product Range Raychem Te Connectivity - 43M2133 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Solder, 28Awg; Product Range Raychem Te Connectivity
43M2133
Circular Contact, Socket, Solder, 28Awg; Product Range Raychem Te Connectivity 43M2133
CIRCULAR CONTACT, SOCKET, SOLDER, 28AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, SOCKET, SOLDER, 28AWG; Product Range:SOLDERTACT Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 43M2133
Product Name Circular Contact, Socket, Solder, 28Awg; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 28AC6405 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details