TE Connectivity Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity M39029/107-623

Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MIL-DTL-38999 Series III Circular ConnectorsRoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MIL-DTL-38999 Series III Circular ConnectorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity - 66W4858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity
66W4858
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity 66W4858
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MIL-DTL-38999 Series III Circular ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MIL-DTL-38999 Series III Circular ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66W4858
Product Name Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Iron Phosphate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ011 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details