TE Connectivity Contacts - Multi Purpose D-602-0140

Description
CONN PIN GOLD SOLDER
Request a Quote Datasheet
Description
CONN PIN GOLD SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - D-602-0140-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
D-602-0140-ND
Contacts - Multi Purpose D-602-0140-ND
CONN PIN GOLD SOLDER

CONN PIN GOLD SOLDER

Buy Now Datasheet
Contact, Pin, Solder; Product Range Raychem Te Connectivity - 42J6166 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder; Product Range Raychem Te Connectivity
42J6166
Contact, Pin, Solder; Product Range Raychem Te Connectivity 42J6166
CONTACT, PIN, SOLDER; Product Range:SolderTacts; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Circular and Rectangular Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; Current Rating:- RoHS Compliant: No

CONTACT, PIN, SOLDER; Product Range:SolderTacts; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Circular and Rectangular Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; Current Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number D-602-0140-ND 42J6166
Product Name Contacts - Multi Purpose Contact, Pin, Solder; Product Range Raychem Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1062-16-0688 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details