TE Connectivity Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity M39029/56-351

Description
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Circular Connectors; Contact Size:20 RoHS Compliant: Yes
Description
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Circular Connectors; Contact Size:20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
61R9119
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity 61R9119
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Circular Connectors; Contact Size:20 RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Circular Connectors; Contact Size:20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9119
Product Name Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1563844-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details