TE Connectivity Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity M39029/5-115

Description
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9113 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
61R9113
Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity 61R9113
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9113
Product Name Circular Contact Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Natural Spherical Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ025 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details