TE Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity M39029/22-192

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:MIL-T-81714 Series II; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: No
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:MIL-T-81714 Series II; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a machined socket contact designed for crimp termination, suitable for wire gauges ranging from 24 to 20 AWG. It conforms to the MIL-C-39029 specification, ensuring reliability in military and aerospace applications. The contact is made from copper alloy and features a gold plating of 50 microinches, which enhances conductivity and corrosion resistance. Weighing approximately 0.154 grams, this contact is lightweight and compact, making it suitable for various electronic assemblies.

Datasheet Summary
Powered by GS/AI

The product is a machined socket contact designed for crimp termination, suitable for wire gauges ranging from 24 to 20 AWG. It conforms to the MIL-C-39029 specification, ensuring reliability in military and aerospace applications. The contact is made from copper alloy and features a gold plating of 50 microinches, which enhances conductivity and corrosion resistance. Weighing approximately 0.154 grams, this contact is lightweight and compact, making it suitable for various electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity - 96M0765 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
96M0765
Contact, Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity 96M0765
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:MIL-T-81714 Series II; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:MIL-T-81714 Series II; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96M0765
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details