TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2020002005-000

Description
Win Source Part Number: 1364089-T2020002005- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20 AWG Contact Finish: Silver
Request a Quote Datasheet
Description
Win Source Part Number: 1364089-T2020002005- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20 AWG Contact Finish: Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2020002005-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2020002005-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2020002005-000
Win Source Part Number: 1364089-T2020002005- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20 AWG Contact Finish: Silver

Win Source Part Number: 1364089-T2020002005-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CDF
Package: Bag
Product Status: Active
Base Product Number: T202
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20 AWG
Contact Finish: Silver

Buy Now Datasheet
Contact, Socket, Crimp, 20 Awg; Product Range Te Connectivity - 72AC6771 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20 Awg; Product Range Te Connectivity
72AC6771
Contact, Socket, Crimp, 20 Awg; Product Range Te Connectivity 72AC6771
CONTACT, SOCKET, CRIMP, 20 AWG; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20 AWG; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2020002005-000 72AC6771
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Contact, Socket, Crimp, 20 Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details