TE Connectivity Contact, Socket, Size 8, Solder; Product Range Raychem Te Connectivity D-602-0123

Description
CONTACT, SOCKET, SIZE 8, SOLDER; Product Range:SolderTacts 999 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
CONTACT, SOCKET, SIZE 8, SOLDER; Product Range:SolderTacts 999 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 8, Solder; Product Range Raychem Te Connectivity - 24K3634 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 8, Solder; Product Range Raychem Te Connectivity
24K3634
Contact, Socket, Size 8, Solder; Product Range Raychem Te Connectivity 24K3634
CONTACT, SOCKET, SIZE 8, SOLDER; Product Range:SolderTacts 999 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CONTACT, SOCKET, SIZE 8, SOLDER; Product Range:SolderTacts 999 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24K3634
Product Name Contact, Socket, Size 8, Solder; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity - 73AH7451 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
Brush Assemblies, Leaf Type - 8091 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details