TE Connectivity Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity D-602-45

Description
CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity - 67K7460 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity
67K7460
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity 67K7460
CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No

CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67K7460
Product Name Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details