TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2030001010-000

Description
Win Source Part Number: 1364130-T2030001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CEM Package: Bag Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Silver
Request a Quote Datasheet
Description
Win Source Part Number: 1364130-T2030001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CEM Package: Bag Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2030001010-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2030001010-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2030001010-000
Win Source Part Number: 1364130-T2030001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CEM Package: Bag Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Silver

Win Source Part Number: 1364130-T2030001010-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CEM
Package: Bag
Product Status: Active
Base Product Number: T203
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18 AWG
Contact Finish: Silver

Buy Now Datasheet
Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Te Connectivity - 72AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Te Connectivity
72AC6786
Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Te Connectivity 72AC6786
HEAVY DUTY CONTACT, PIN, CRIMP, 18AWG; Product Range:HEE Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:NoRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 18AWG; Product Range:HEE Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2030001010-000 72AC6786
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details