TE Connectivity Circular Contact, Pin, Solder, 24Awg; Product Range Raychem Te Connectivity D-602-0126

Description
CIRCULAR CONTACT, PIN, SOLDER, 24AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Wire Size AWG Min:30AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, PIN, SOLDER, 24AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Wire Size AWG Min:30AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Solder, 24Awg; Product Range Raychem Te Connectivity - 63J8239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder, 24Awg; Product Range Raychem Te Connectivity
63J8239
Circular Contact, Pin, Solder, 24Awg; Product Range Raychem Te Connectivity 63J8239
CIRCULAR CONTACT, PIN, SOLDER, 24AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Wire Size AWG Min:30AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT, PIN, SOLDER, 24AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Wire Size AWG Min:30AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63J8239
Product Name Circular Contact, Pin, Solder, 24Awg; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1241930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details